IC FLASH 32MBIT SPI 66MHZ 24CBGA Product overview: AT45DB321D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321D-CU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148509-AT45DB321D-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 24-CBGA (6x8)
FLASH Memory IC 32Mbit SPI 66 MHz 24-CBGA (6x8)
IC FLASH 32MBIT SPI 66MHZ 24CBGA
IC FLASH 32MBIT SPI 66MHZ 24CBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB321D-CU | 1148509-AT45DB321D-CU | AT45DB321D-CU-ND | AT45DB321D-CU | AT45DB321D-CU | AT45DB321D-CU |
| Product Name | 66MHZ Memory IC and Storage Component | Memory - AT45DB321D-CU | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 6.00E6 ns | 6.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; CSP; Tray | 24-TBGA, CSPBGA | BGA; 24-TBGA, CSPBGA | BGA |