Microchip Technology, Inc. Memory - Flash - AT45DB041D-SU-2.5 AT45DB041D-SU-2.5

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019476-AT45DB041D-S U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LMAI000; S25FL040A0LMAI001; S25FL040A0LMAI003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019476-AT45DB041D-S U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LMAI000; S25FL040A0LMAI001; S25FL040A0LMAI003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041D-SU-2.5 - 1019476-AT45DB041D-SU-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041D-SU-2.5
1019476-AT45DB041D-SU-2.5
Memory - Flash - AT45DB041D-SU-2.5 1019476-AT45DB041D-SU-2.5
Manufacturer: Microchip Technology Win Source Part Number: 1019476-AT45DB041D-S U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LMAI000; S25FL040A0LMAI001; S25FL040A0LMAI003; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019476-AT45DB041D-SU-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Family Name: AT45DB041D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): S25FL040A0LMAI000; S25FL040A0LMAI001; S25FL040A0LMAI003;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1019476-AT45DB041D-SU-2.5
Product Name Memory - Flash - AT45DB041D-SU-2.5
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers