Microchip Technology, Inc. Memory - Flash - AT29LV256-15JI AT29LV256-15JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 039371-AT29LV256-15J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039371-AT29LV256-15J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29LV256-15JI - 039371-AT29LV256-15JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV256-15JI
039371-AT29LV256-15JI
Memory - Flash - AT29LV256-15JI 039371-AT29LV256-15JI
Manufacturer: Microchip Technology Win Source Part Number: 039371-AT29LV256-15J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039371-AT29LV256-15JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29LV256-15JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV256-15JI
Memory IC and Storage Component 774-AT29LV256-15JI
IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29LV256-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV256-15JI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29LV256-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV256-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29LV256-15JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29LV256-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29LV256-15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV256-15JI
Integrated Circuits (ICs) - Memory AT29LV256-15JI
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039371-AT29LV256-15JI 774-AT29LV256-15JI AT29LV256-15JI-ND AT29LV256-15JI AT29LV256-15JI AT29LV256-15JI
Product Name Memory - Flash - AT29LV256-15JI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC Tube PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data