Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT34C02D-MAHM-E

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323434-AT34C02D-MAH M-E Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.32.0051 Other Part Number: AT34C02D-MAHM-EDKR,A T34C02D-MAHM-ECT,AT3 4C02D-MAHM-ETR,AT34C 02D-MAHM-E-ND Base Product Number: AT34C02 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323434-AT34C02D-MAH M-E Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.32.0051 Other Part Number: AT34C02D-MAHM-EDKR,A T34C02D-MAHM-ECT,AT3 4C02D-MAHM-ETR,AT34C 02D-MAHM-E-ND Base Product Number: AT34C02 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT34C02D is a 2Kbit EEPROM designed for use in DDR, DDR2, and DDR3 DIMM modules, compliant with JEDEC EE1002 and EE1002A specifications. It features a memory organization of 256 words of 8 bits each and operates over a supply voltage range of 1.7V to 5.5V. The device supports an I²C-compatible 2-wire serial interface with a maximum clock frequency of 400kHz at lower voltages and 1MHz at 5.0V. This EEPROM includes multiple data protection schemes, such as permanent and reversible software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. It has a self-timed write cycle time of 5ms and offers high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. The AT34C02D is available in various compact packages, including 8-pad UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA, making it suitable for applications requiring low power and low voltage operation.

Datasheet Summary
Powered by GS/AI

The AT34C02D is a 2Kbit EEPROM designed for use in DDR, DDR2, and DDR3 DIMM modules, compliant with JEDEC EE1002 and EE1002A specifications. It features a memory organization of 256 words of 8 bits each and operates over a supply voltage range of 1.7V to 5.5V. The device supports an I²C-compatible 2-wire serial interface with a maximum clock frequency of 400kHz at lower voltages and 1MHz at 5.0V. This EEPROM includes multiple data protection schemes, such as permanent and reversible software write protection for the lower 128 bytes, as well as hardware write protection for the entire memory array. It has a self-timed write cycle time of 5ms and offers high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. The AT34C02D is available in various compact packages, including 8-pad UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA, making it suitable for applications requiring low power and low voltage operation.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323434-AT34C02D-MAHM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323434-AT34C02D-MAHM-E
Integrated Circuits (ICs) - Memory - Memory 1323434-AT34C02D-MAHM-E
Manufacturer: Microchip Technology Win Source Part Number: 1323434-AT34C02D-MAH M-E Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.32.0051 Other Part Number: AT34C02D-MAHM-EDKR,A T34C02D-MAHM-ECT,AT3 4C02D-MAHM-ETR,AT34C 02D-MAHM-E-ND Base Product Number: AT34C02 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1323434-AT34C02D-MAHM-E
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 15,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8542.32.0051
Other Part Number: AT34C02D-MAHM-EDKR,AT34C02D-MAHM-ECT,AT34C02D-MAHM-ETR,AT34C02D-MAHM-E-ND
Base Product Number: AT34C02
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory - AT34C02D-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C02D-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C02D-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT34C02D-MAHM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT34C02D-MAHM-E
1MHZ Memory IC and Storage Component 774-AT34C02D-MAHM-E
IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT34C02D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-MAHM-E can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT34C02D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-MAHM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I2C EEPROMwith Permanent and Reversible Software Write Protection - 536-AT34C02D-MAHM-E - Utmel Electronic Limited
Hong Kong, China
I2C EEPROMwith Permanent and Reversible Software Write Protection
536-AT34C02D-MAHM-E
I2C EEPROMwith Permanent and Reversible Software Write Protection 536-AT34C02D-MAHM-E
I2C EEPROMwith Permanent and Reversible Software Write Protection

I2C EEPROMwith Permanent and Reversible Software Write Protection

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT34C02D-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT34C02D-MAHM-E
Integrated Circuits (ICs) - Memory AT34C02D-MAHM-E
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 91Y2735 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
91Y2735
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 91Y2735
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT34C02D-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323434-AT34C02D-MAHM-E AT34C02D-MAHM-ETR-ND 774-AT34C02D-MAHM-E 536-AT34C02D-MAHM-E AT34C02D-MAHM-E AT34C02D-MAHM-E 91Y2735 AT34C02D-MAHM-E AT34C02D-MAHM-E
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 1MHZ Memory IC and Storage Component I2C EEPROMwith Permanent and Reversible Software Write Protection Memory Integrated Circuits (ICs) - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 5V; 5V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers