Microchip Technology, Inc. Memory AT28HC256E-12SU-202

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC256E-12SU-202TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC

Buy Now Datasheet
Memory - AT28HC256E-12SU-202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 28-SOIC

EEPROM Memory IC 256Kbit Parallel 120 ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256E-12SU-202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256E-12SU-202
Integrated Circuits (ICs) - Memory - Memory AT28HC256E-12SU-202
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC256E-12SU-202TR-ND AT28HC256E-12SU-202 AT28HC256E-12SU-202 AT28HC256E-12SU-202
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details