Microchip Technology, Inc. Memory - AT29C256-15TI AT29C256-15TI

Description
Manufacturer: Atmel Win Source Part Number: 1148334-AT29C256-15T I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148334-AT29C256-15T I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C256-15TI - 1148334-AT29C256-15TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C256-15TI
1148334-AT29C256-15TI
Memory - AT29C256-15TI 1148334-AT29C256-15TI
Manufacturer: Atmel Win Source Part Number: 1148334-AT29C256-15T I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148334-AT29C256-15TI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT29C256-15TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C256-15TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-15TI
Memory IC and Storage Component 774-AT29C256-15TI
IC FLASH 256KBIT PARALLEL 28TSOP Product overview: AT29C256-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15TI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 28TSOP Product overview: AT29C256-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256KBIT PARALLEL 28TSOP

IC FLASH 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - AT29C256-15TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 150 ns 28-TSOP

FLASH Memory IC 256Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C256-15TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C256-15TI
Integrated Circuits (ICs) - Memory AT29C256-15TI
IC FLASH 256KBIT PARALLEL 28TSOP

IC FLASH 256KBIT PARALLEL 28TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148334-AT29C256-15TI AT29C256-15TI-ND 774-AT29C256-15TI AT29C256-15TI AT29C256-15TI AT29C256-15TI
Product Name Memory - AT29C256-15TI Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S25FL116K0XNFA010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details