Atmel Corporation Integrated Circuits(ICs) AT29C010-90JC

Description
Manufacturer: Atmel Win Source Part Number: 221043-AT29C010-90JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-90LC; AT29C010-90TC; AT29C010-70JC; AT29C010-90JI; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221043-AT29C010-90JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-90LC; AT29C010-90TC; AT29C010-70JC; AT29C010-90JI; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221043-AT29C010-90JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221043-AT29C010-90JC
Integrated Circuits(ICs) 221043-AT29C010-90JC
Manufacturer: Atmel Win Source Part Number: 221043-AT29C010-90JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT29C010 Alternative Parts (Cross-Reference): AT29C010-90LC; AT29C010-90TC; AT29C010-70JC; AT29C010-90JI; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221043-AT29C010-90JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT29C010
Alternative Parts (Cross-Reference): AT29C010-90LC; AT29C010-90TC; AT29C010-70JC; AT29C010-90JI;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AT29C010-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT29C010-90JC
5V Memory IC and Storage Component 774-AT29C010-90JC
NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AT29C010-90JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010-90JC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 90ns 32-Pin PLCC Product overview: AT29C010-90JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010-90JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221043-AT29C010-90JC 774-AT29C010-90JC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - IS29GL128S-10DHB010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers