Microchip Technology, Inc. Memory AT28HC256F-90UM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC256F90UM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28HC256F-90UM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256F-90UM/883
Memory IC and Storage Component 774-AT28HC256F-90UM/883
IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28HC256F-90UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90UM/ 883 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28HC256F-90UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90UM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381467-AT28HC256F-90UM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381467-AT28HC256F-90UM/883
Integrated Circuits (ICs) - Memory - Memory 1381467-AT28HC256F-90UM/883
Win Source Part Number: 1381467-AT28HC256F-9 0UM/883 Category: Integrated Circuits (ICs)>Memory>Memory Package: Box Standard Package: 20 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-BCPGA Supplier Device Package: 28-CPGA (13.97x16.51) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 3ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28HC256 Memory Organization: 32K x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381467-AT28HC256F-90UM/883
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Box
Standard Package: 20 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kbit
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-BCPGA
Supplier Device Package: 28-CPGA (13.97x16.51)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 3ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28HC256
Memory Organization: 32K x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory - AT28HC256F-90UM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 90 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256F-90UM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256F-90UM/883
Integrated Circuits (ICs) - Memory - Memory AT28HC256F-90UM/883
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC256F90UM883-ND 774-AT28HC256F-90UM/883 1381467-AT28HC256F-90UM/883 AT28HC256F-90UM/883 AT28HC256F-90UM/883
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-BCPGA 28-BCPGA
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Access Time 90 ns 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details