Microchip Technology, Inc. Memory - AT29C512-90TU AT29C512-90TU

Description
Manufacturer: Atmel Win Source Part Number: 1148352-AT29C512-90T U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148352-AT29C512-90T U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C512-90TU - 1148352-AT29C512-90TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C512-90TU
1148352-AT29C512-90TU
Memory - AT29C512-90TU 1148352-AT29C512-90TU
Manufacturer: Atmel Win Source Part Number: 1148352-AT29C512-90T U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148352-AT29C512-90TU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AT29C512-90TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-90TU
Memory IC and Storage Component 774-AT29C512-90TU
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29C512-90TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-90TU can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29C512-90TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-90TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C512-90TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-TSOP

Buy Now Datasheet
Memory - AT29C512-90TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 90 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 90 ns 32-TSOP

Buy Now Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C512-90TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-90TU
Integrated Circuits (ICs) - Memory AT29C512-90TU
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148352-AT29C512-90TU 774-AT29C512-90TU AT29C512-90TU-ND AT29C512-90TU AT29C512-90TU AT29C512-90TU
Product Name Memory - AT29C512-90TU Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 1072732-00-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details