Microchip Technology, Inc. Memory AT45DB081B-CI

Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 14-CBGA (4.5x7)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 14-CBGA (4.5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB081B-CI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 14-CBGA (4.5x7)

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 14-CBGA (4.5x7)

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT45DB081B-CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT45DB081B-CI
20MHZ Memory IC and Storage Component 774-AT45DB081B-CI
IC FLASH 8MBIT SPI 20MHZ 14CBGA Product overview: AT45DB081B-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-CI can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 20MHZ 14CBGA Product overview: AT45DB081B-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB081B-CI - 1148489-AT45DB081B-CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT45DB081B-CI
1148489-AT45DB081B-CI
Memory - AT45DB081B-CI 1148489-AT45DB081B-CI
Manufacturer: Atmel Win Source Part Number: 1148489-AT45DB081B-C I Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148489-AT45DB081B-CI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
IC FLASH 8MBIT SPI 20MHZ 14CBGA

IC FLASH 8MBIT SPI 20MHZ 14CBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB081B-CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB081B-CI
Integrated Circuits (ICs) - Memory AT45DB081B-CI
IC FLASH 8MBIT SPI 20MHZ 14CBGA

IC FLASH 8MBIT SPI 20MHZ 14CBGA

Supplier's Site
Memory - AT45DB081B-CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 20 MHz 14-CBGA (4.5x7)

FLASH Memory IC 8Mbit SPI 20 MHz 14-CBGA (4.5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB081B-CI-ND 774-AT45DB081B-CI 1148489-AT45DB081B-CI AT45DB081B-CI AT45DB081B-CI AT45DB081B-CI
Product Name Memory 20MHZ Memory IC and Storage Component Memory - AT45DB081B-CI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 14-LBGA, CSPBGA BGA; CSP; Tray BGA BGA; 14-LBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details