FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 28-TSOP
IC FLASH 256KBIT PARALLEL 28TSOP
FLASH Memory IC 256Kbit Parallel 90 ns 28-TSOP
IC FLASH 256KBIT PARALLEL 28TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C256-90TC-T-ND | AT29C256-90TC-T | AT29C256-90TC-T | AT29C256-90TC-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |