Microchip Technology, Inc. Memory AT29C257-90JI

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C257-90JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C257-90JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C257-90JI
Memory IC and Storage Component 774-AT29C257-90JI
IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C257-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C257-90JI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 32PLCC Product overview: AT29C257-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C257-90JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C257-90JI - 862119-AT29C257-90JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C257-90JI
862119-AT29C257-90JI
Memory - Flash - AT29C257-90JI 862119-AT29C257-90JI
Manufacturer: Microchip Technology Win Source Part Number: 862119-AT29C257-90JI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 256Kb (32K x 8) Parallel 90 ns 32-PLCC (13.97x11.43) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT29C257 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 862119-AT29C257-90JI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 256Kb (32K x 8) Parallel 90 ns 32-PLCC (13.97x11.43)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29C257
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - AT29C257-90JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Hong Kong, China
Flash, 32KX8, 90ns, PQCC32, PLASTIC, LCC-32
17090-AT29C257-90JI
Flash, 32KX8, 90ns, PQCC32, PLASTIC, LCC-32 17090-AT29C257-90JI
Flash, 32KX8, 90ns, PQCC32, PLASTIC, LCC-32

Flash, 32KX8, 90ns, PQCC32, PLASTIC, LCC-32

Supplier's Site
Integrated Circuits (ICs) - Memory - AT29C257-90JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C257-90JI
Integrated Circuits (ICs) - Memory AT29C257-90JI
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C257-90JI-ND 774-AT29C257-90JI 862119-AT29C257-90JI AT29C257-90JI AT29C257-90JI AT29C257-90JI 17090-AT29C257-90JI AT29C257-90JI
Product Name Memory Memory IC and Storage Component Memory - Flash - AT29C257-90JI Memory Memory Memory Flash, 32KX8, 90ns, PQCC32, PLASTIC, LCC-32 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC (13.97x11.43) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F512HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 512 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details