FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 20MHz 8-CASON (6x8)
IC FLASH 16MBIT SPI 20MHZ 8CASON Product overview: AT45DB161B-CNC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161B-CNC can be used for catalog matching and distributor lookup.
FLASH Memory IC 16Mbit SPI 20 MHz 8-CASON (6x8)
IC FLASH 16MBIT SPI 20MHZ 8CASON
IC FLASH 16MBIT SPI 20MHZ 8CASON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB161B-CNC-ND | 774-AT45DB161B-CNC | AT45DB161B-CNC | AT45DB161B-CNC | AT45DB161B-CNC |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-VDFN | Tray | 8-VDFN |