Microchip Technology, Inc. Memory - AT29LV512-25JI AT29LV512-25JI

Description
Manufacturer: Atmel Win Source Part Number: 1148373-AT29LV512-25 JI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1148373-AT29LV512-25 JI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT29LV512-25JI is a 3-volt-only Flash memory device with a capacity of 512K bits, organized as 65,536 words of 8 bits each. It operates within a supply voltage range of 3V to 3.6V and features a fast read access time of 120 ns. The device supports sector programming with a maximum cycle time of 20 ms and has a typical endurance of over 10,000 write cycles per sector. This memory chip is designed for low power consumption, with an active current of 15 mA and a CMOS standby current of 40 µA. It is compatible with both CMOS and TTL logic levels, making it versatile for various applications. The AT29LV512-25JI is available in a 32-lead PLCC package and is suitable for commercial and industrial temperature ranges. The device includes features such as software data protection and data polling for end-of-program detection, enhancing its reliability in embedded systems.

Datasheet Summary
Powered by GS/AI

The AT29LV512-25JI is a 3-volt-only Flash memory device with a capacity of 512K bits, organized as 65,536 words of 8 bits each. It operates within a supply voltage range of 3V to 3.6V and features a fast read access time of 120 ns. The device supports sector programming with a maximum cycle time of 20 ms and has a typical endurance of over 10,000 write cycles per sector. This memory chip is designed for low power consumption, with an active current of 15 mA and a CMOS standby current of 40 µA. It is compatible with both CMOS and TTL logic levels, making it versatile for various applications. The AT29LV512-25JI is available in a 32-lead PLCC package and is suitable for commercial and industrial temperature ranges. The device includes features such as software data protection and data polling for end-of-program detection, enhancing its reliability in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV512-25JI - 1148373-AT29LV512-25JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29LV512-25JI
1148373-AT29LV512-25JI
Memory - AT29LV512-25JI 1148373-AT29LV512-25JI
Manufacturer: Atmel Win Source Part Number: 1148373-AT29LV512-25 JI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148373-AT29LV512-25JI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-AT29LV512-25JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT29LV512-25JI
Memory IC and Storage Component 2020-AT29LV512-25JI
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29LV512-25JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT29LV512-25JI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29LV512-25JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT29LV512-25JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29LV512-25JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 250 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 250 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148373-AT29LV512-25JI 2020-AT29LV512-25JI AT29LV512-25JI AT29LV512-25JI
Product Name Memory - AT29LV512-25JI Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 250 ns 250 ns 250 ns
Cycle Time 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - S25FL116K0XBHI023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details