Manufacturer: Microchip Technology
Win Source Part Number: 768972-AT29LV020-10T
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: AT29LV020
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): MX29LV002NCTTI45G; MX29LV002NCBTI55Q; MX29LV002NCTTC70Q; W39L020T-70G;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29LV020-10TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV020-10TI can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mb (256K x 8) Parallel 100ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
FLASH Memory IC 2Mbit Parallel 100 ns 32-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768972-AT29LV020-10TI | 774-AT29LV020-10TI | AT29LV020-10TI-ND | AT29LV020-10TI | AT29LV020-10TI | AT29LV020-10TI |
| Product Name | Memory - Flash - AT29LV020-10TI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | |
| Cycle Time | 2.00E7 ns | 2.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |