Microchip Technology, Inc. 4Kb I2C compatible Serial Present Detect Serial EEPROM AT34C04

Description
The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options with an operating range of 1.7 to 3.6V. The AT34C04 is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The device incorporates a Reversible Software Write Protection (RSWP) feature enabling the capability to selectively write protect any or all of the four 128-byte quadrants. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Supports up to 8 devices on the bus JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) Compliant Advanced Software Data Protection Features Individually reversible software write protection on all four 128-byte quadrants Software procedure to verify each quadrant’s write protection status Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 1.5 mA (Typ), 3 mA (Max) Standby current 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN
Datasheet
Description
The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options with an operating range of 1.7 to 3.6V. The AT34C04 is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The device incorporates a Reversible Software Write Protection (RSWP) feature enabling the capability to selectively write protect any or all of the four 128-byte quadrants. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Supports up to 8 devices on the bus JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) Compliant Advanced Software Data Protection Features Individually reversible software write protection on all four 128-byte quadrants Software procedure to verify each quadrant’s write protection status Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 1.5 mA (Typ), 3 mA (Max) Standby current 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible Serial Present Detect Serial EEPROM - AT34C04 - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible Serial Present Detect Serial EEPROM
AT34C04
4Kb I2C compatible Serial Present Detect Serial EEPROM AT34C04
The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options with an operating range of 1.7 to 3.6V. The AT34C04 is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The device incorporates a Reversible Software Write Protection (RSWP) feature enabling the capability to selectively write protect any or all of the four 128-byte quadrants. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Supports up to 8 devices on the bus JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) Compliant Advanced Software Data Protection Features Individually reversible software write protection on all four 128-byte quadrants Software procedure to verify each quadrant’s write protection status Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 1.5 mA (Typ), 3 mA (Max) Standby current 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN

The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options with an operating range of 1.7 to 3.6V.

The AT34C04 is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The device incorporates a Reversible Software Write Protection (RSWP) feature enabling the capability to selectively write protect any or all of the four 128-byte quadrants.

Additional Features

    • 512 x 8 (4 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz and 1 MHz clock compatibility
      • Supports up to 8 devices on the bus
    • JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) Compliant
    • Advanced Software Data Protection Features
      • Individually reversible software write protection on all four 128-byte quadrants
      • Software procedure to verify each quadrant’s write protection status
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1 mA (Max)
      • Write current 1.5 mA (Typ), 3 mA (Max)
      • Standby current 4 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT34C04
Product Name 4Kb I2C compatible Serial Present Detect Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4000-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details