Manufacturer: Microchip Technology
Win Source Part Number: 911957-AT45DB321-TC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 13 MHz 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT45DB321
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 32MBIT SPI 13MHZ 32TSOP Product overview: AT45DB321-TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 13MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321-TC can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 13MHz 32-TSOP
FLASH Memory IC 32Mbit SPI 13 MHz 32-TSOP
IC FLASH 32MBIT SPI 13MHZ 32TSOP
IC FLASH 32MBIT SPI 13MHZ 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911957-AT45DB321-TC | 774-AT45DB321-TC | AT45DB321-TC-ND | AT45DB321-TC | AT45DB321-TC | AT45DB321-TC |
| Product Name | Memory - Flash - AT45DB321-TC | 13MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 32-TSOP | Tray | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) | ||
| Cycle Time | 1.50E7 ns |