Microchip Technology, Inc. Memory - Flash - AT29C010A-70TC AT29C010A-70TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 089195-AT29C010A-70T C Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089195-AT29C010A-70T C Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C010A-70TC - 089195-AT29C010A-70TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C010A-70TC
089195-AT29C010A-70TC
Memory - Flash - AT29C010A-70TC 089195-AT29C010A-70TC
Manufacturer: Microchip Technology Win Source Part Number: 089195-AT29C010A-70T C Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 089195-AT29C010A-70TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C010A-70TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C010A-70TC
Memory IC and Storage Component 774-AT29C010A-70TC
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29C010A-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-70TC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29C010A-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-70TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C010A-70TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT29C010A-70TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C010A-70TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C010A-70TC
Integrated Circuits (ICs) - Memory AT29C010A-70TC
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 089195-AT29C010A-70TC 774-AT29C010A-70TC AT29C010A-70TC-ND AT29C010A-70TC AT29C010A-70TC AT29C010A-70TC
Product Name Memory - Flash - AT29C010A-70TC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP Tray "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details
 - MD28F020-12/R - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers