Microchip Technology, Inc. Memory - Flash - AT45DB021D-SH-B AT45DB021D-SH-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 119630-AT45DB021D-SH -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; W25P20VSNIGTR; M25P20-VMN6PBA; MX25L2005MC-12G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119630-AT45DB021D-SH -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; W25P20VSNIGTR; M25P20-VMN6PBA; MX25L2005MC-12G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021D-SH-B - 119630-AT45DB021D-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021D-SH-B
119630-AT45DB021D-SH-B
Memory - Flash - AT45DB021D-SH-B 119630-AT45DB021D-SH-B
Manufacturer: Microchip Technology Win Source Part Number: 119630-AT45DB021D-SH -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): M45PE20-VMN6; W25P20VSNIGTR; M25P20-VMN6PBA; MX25L2005MC-12G; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 119630-AT45DB021D-SH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Family Name: AT45DB021D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): M45PE20-VMN6; W25P20VSNIGTR; M25P20-VMN6PBA; MX25L2005MC-12G;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB021D-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB021D-SH-B
Integrated Circuits (ICs) - Memory AT45DB021D-SH-B
IC FLASH 2MBIT SPI 66MHZ 8SOIC

IC FLASH 2MBIT SPI 66MHZ 8SOIC

Supplier's Site
Memory IC - 223174387 - Radwell International
Willingboro, NJ, United States
Memory IC
223174387
Memory IC 223174387
DISCONTINUED BY MANUFACTURER, FLASH, 2MX1, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLASH, 2MX1, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory IC -  - Radwell International
Willingboro, NJ, United States
Memory IC
Memory IC
ATMEL Integrated Circuits AT45DB021D-SH-B

ATMEL Integrated Circuits AT45DB021D-SH-B

Supplier's Site
Memory - AT45DB021D-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 66 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Radwell International Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 119630-AT45DB021D-SH-B AT45DB021D-SH-B AT45DB021D-SH-B 223174387 AT45DB021D-SH-B
Product Name Memory - Flash - AT45DB021D-SH-B Memory Integrated Circuits (ICs) - Memory Memory IC Memory IC Memory
Memory Category Flash; FLASH Flash; Flash Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 527243-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers