Microchip Technology, Inc. Memory AT34C04-MA5M-T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT34C04-MA5M-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C04-MA5M-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT34C04-MA5M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT34C04-MA5M-T
1MHZ Memory IC and Storage Component 774-AT34C04-MA5M-T
IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: AT34C04-MA5M-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-MA5M-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: AT34C04-MA5M-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-MA5M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT34C04-MA5M-T - 810501-AT34C04-MA5M-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C04-MA5M-T
810501-AT34C04-MA5M-T
Memory - EEPROM - AT34C04-MA5M-T 810501-AT34C04-MA5M-T
Manufacturer: Microchip Technology Win Source Part Number: 810501-AT34C04-MA5M- T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -20°C ~ 125°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Part Number Series: AT34C04

Manufacturer: Microchip Technology
Win Source Part Number: 810501-AT34C04-MA5M-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -20°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
Part Number Series: AT34C04

Buy Now
Integrated Circuits (ICs) - Memory - Memory - AT34C04-MA5M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT34C04-MA5M-T
Integrated Circuits (ICs) - Memory - Memory AT34C04-MA5M-T
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site
Memory - AT34C04-MA5M-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kbit I²C 1 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 4Kbit, -20 To 125Deg C; Memory Size Microchip - 91Y2737 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -20 To 125Deg C; Memory Size Microchip
91Y2737
Eeprom, 4Kbit, -20 To 125Deg C; Memory Size Microchip 91Y2737
EEPROM, 4KBIT, -20 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -20 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT34C04-MA5M-TCT-ND 774-AT34C04-MA5M-T 810501-AT34C04-MA5M-T AT34C04-MA5M-T AT34C04-MA5M-T AT34C04-MA5M-T 91Y2737 AT34C04-MA5M-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT34C04-MA5M-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 4Kbit, -20 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -20 to 125 C (-4 to 257 F) -20 C (-4 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V Surface Mount 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V
Access Time 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers