Microchip Technology, Inc. Memory AT29LV020-25TC

Description
FLASH Memory IC 2Mbit Parallel 250 ns 32-TSOP
Description
FLASH Memory IC 2Mbit Parallel 250 ns 32-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT29LV020-25TC is a 2-megabit (256K x 8) Flash memory device designed for 3-volt-only operation, with a supply voltage range of 3V to 3.6V. It features a fast read access time of 100 ns and a sector program cycle time of 20 ms. The memory is organized into 1024 sectors of 256 bytes each, allowing for single-cycle reprogramming. It includes two 8K-byte boot blocks with lockout protection and supports software data protection to prevent inadvertent programming. The device has a low active current of 15 mA and a standby current of 40 µA, making it suitable for low-power applications. It is compatible with both CMOS and TTL logic levels, and it operates over commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The AT29LV020-25TC also features data polling for end-of-program detection and has a typical endurance of over 10,000 write cycles per sector. This memory device is packaged in a 32-lead Thin Small Outline Package (TSOP).

Datasheet Summary
Powered by GS/AI

The AT29LV020-25TC is a 2-megabit (256K x 8) Flash memory device designed for 3-volt-only operation, with a supply voltage range of 3V to 3.6V. It features a fast read access time of 100 ns and a sector program cycle time of 20 ms. The memory is organized into 1024 sectors of 256 bytes each, allowing for single-cycle reprogramming. It includes two 8K-byte boot blocks with lockout protection and supports software data protection to prevent inadvertent programming. The device has a low active current of 15 mA and a standby current of 40 µA, making it suitable for low-power applications. It is compatible with both CMOS and TTL logic levels, and it operates over commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The AT29LV020-25TC also features data polling for end-of-program detection and has a typical endurance of over 10,000 write cycles per sector. This memory device is packaged in a 32-lead Thin Small Outline Package (TSOP).

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV020-25TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 250 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 250 ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number AT29LV020-25TC AT29LV020-25TC
Product Name Memory Memory
Memory Category Flash; FLASH Flash; Flash
Access Time 250 ns 250 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details