Microchip Technology, Inc. Memory - EEPROM - AT28LV64B20SI AT28LV64B20SI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225930-AT28LV64B20S I Frequency: 200 GHz Operating Supply Voltage: 3.3 V Memory Size: 8 kB Interface: Parallel Access Time: 200 ns Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT28LV64B 20SI; AT28LV64B-20SI; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225930-AT28LV64B20S I Frequency: 200 GHz Operating Supply Voltage: 3.3 V Memory Size: 8 kB Interface: Parallel Access Time: 200 ns Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT28LV64B 20SI; AT28LV64B-20SI; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28LV64B20SI - 1225930-AT28LV64B20SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28LV64B20SI
1225930-AT28LV64B20SI
Memory - EEPROM - AT28LV64B20SI 1225930-AT28LV64B20SI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225930-AT28LV64B20S I Frequency: 200 GHz Operating Supply Voltage: 3.3 V Memory Size: 8 kB Interface: Parallel Access Time: 200 ns Categories: EEPROM Case / Package: SOIC Alternative Parts (Cross-Reference): AT28LV64B 20SI; AT28LV64B-20SI; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225930-AT28LV64B20SI
Frequency: 200 GHz
Operating Supply Voltage: 3.3 V
Memory Size: 8 kB
Interface: Parallel
Access Time: 200 ns
Categories: EEPROM
Case / Package: SOIC
Alternative Parts (Cross-Reference): AT28LV64B 20SI; AT28LV64B-20SI;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 85 °C

Buy Now
Memory IC and Storage Component - 774-AT28LV64B20SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28LV64B20SI
Memory IC and Storage Component 774-AT28LV64B20SI
Product overview: AT28LV64B20SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV64B20SI can be used for catalog matching and distributor lookup.

Product overview: AT28LV64B20SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV64B20SI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1225930-AT28LV64B20SI 774-AT28LV64B20SI
Product Name Memory - EEPROM - AT28LV64B20SI Memory IC and Storage Component
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers