IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-20PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-20PC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148350-AT29C512-20P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
FLASH Memory IC 512Kb (64K x 8) Parallel 200ns 32-PDIP
FLASH Memory IC 512Kbit Parallel 200 ns 32-PDIP
IC FLASH 512KBIT PARALLEL 32DIP
IC FLASH 512KBIT PARALLEL 32DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C512-20PC | 1148350-AT29C512-20PC | AT29C512-20PC-ND | AT29C512-20PC | AT29C512-20PC | AT29C512-20PC |
| Product Name | Memory IC and Storage Component | Memory - AT29C512-20PC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |