Microchip Technology, Inc. Memory - Flash - AT29LV512-25TI AT29LV512-25TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768980-AT29LV512-25T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 250ns Part Status: Obsolete(EOL) Family Name: AT29LV512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT29LV512-25JI; AT29LV512-25TU; AT29LV512-20TI; AT29LV512-12TI; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768980-AT29LV512-25T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 250ns Part Status: Obsolete(EOL) Family Name: AT29LV512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT29LV512-25JI; AT29LV512-25TU; AT29LV512-20TI; AT29LV512-12TI; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29LV512-25TI - 768980-AT29LV512-25TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV512-25TI
768980-AT29LV512-25TI
Memory - Flash - AT29LV512-25TI 768980-AT29LV512-25TI
Manufacturer: Microchip Technology Win Source Part Number: 768980-AT29LV512-25T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 250ns Part Status: Obsolete(EOL) Family Name: AT29LV512 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-TSOP Alternative Parts (Cross-Reference): AT29LV512-25JI; AT29LV512-25TU; AT29LV512-20TI; AT29LV512-12TI; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768980-AT29LV512-25TI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 250ns
Part Status: Obsolete(EOL)
Family Name: AT29LV512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-TSOP
Alternative Parts (Cross-Reference): AT29LV512-25JI; AT29LV512-25TU; AT29LV512-20TI; AT29LV512-12TI;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V 3.3V Memory IC and Storage Component - 774-AT29LV512-25TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AT29LV512-25TI
3V 3.3V Memory IC and Storage Component 774-AT29LV512-25TI
IC FLASH 512KBIT 250NS 32TSOP / NOR Flash Parallel 3V/3.3V 512K-bit 64K x 8 250ns 32-Pin TSOP-I Product overview: AT29LV512-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV512-25TI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT 250NS 32TSOP / NOR Flash Parallel 3V/3.3V 512K-bit 64K x 8 250ns 32-Pin TSOP-I Product overview: AT29LV512-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV512-25TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT29LV512-25TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 250 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 250 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768980-AT29LV512-25TI 774-AT29LV512-25TI AT29LV512-25TI AT29LV512-25TI
Product Name Memory - Flash - AT29LV512-25TI 3V 3.3V Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 250 ns 250 ns 250 ns 250 ns
Cycle Time 2.00E7 ns 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details