Microchip Technology, Inc. Memory AT28HC64BF-12SU

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC64BF-12SU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC

Buy Now Datasheet
EEPROM - 1771673 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771673
EEPROM 1771673
120NS, SOIC, IND TEMP, GREEN

120NS, SOIC, IND TEMP, GREEN

Supplier's Site
EEPROM - 1771465 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771465
EEPROM 1771465
120NS, SOIC, IND TEMP, GREEN

120NS, SOIC, IND TEMP, GREEN

Supplier's Site
EEPROM - 1771673P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771673P
EEPROM 1771673P
120NS, SOIC, IND TEMP, GREEN

120NS, SOIC, IND TEMP, GREEN

Supplier's Site
Memory - EEPROM - AT28HC64BF-12SU - 911905-AT28HC64BF-12SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC64BF-12SU
911905-AT28HC64BF-12SU
Memory - EEPROM - AT28HC64BF-12SU 911905-AT28HC64BF-12SU
Manufacturer: Microchip Technology Win Source Part Number: 911905-AT28HC64BF-12 SU Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: AT28HC64 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911905-AT28HC64BF-12SU
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT28HC64
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC64BF-12SU
Memory IC and Storage Component 774-AT28HC64BF-12SU
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28HC64BF-12SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64BF-12SU can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28HC64BF-12SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64BF-12SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC64BF-12SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC64BF-12SU
Integrated Circuits (ICs) - Memory - Memory AT28HC64BF-12SU
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Size Microchip - 15AC6344 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Size Microchip
15AC6344
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Size Microchip 15AC6344
PARALLEL EEPROM, 64KBIT, WSOIC-32; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

PARALLEL EEPROM, 64KBIT, WSOIC-32; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Interface Type Microchip - 68T4431 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Interface Type Microchip
68T4431
Parallel Eeprom, 64Kbit, Wsoic-32; Memory Interface Type Microchip 68T4431
PARALLEL EEPROM, 64KBIT, WSOIC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

PARALLEL EEPROM, 64KBIT, WSOIC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:WSOIC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28HC64BF-12SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC64BF-12SU-ND 1771673 1771673P 911905-AT28HC64BF-12SU 774-AT28HC64BF-12SU AT28HC64BF-12SU AT28HC64BF-12SU 15AC6344 68T4431 AT28HC64BF-12SU
Product Name Memory EEPROM EEPROM Memory - EEPROM - AT28HC64BF-12SU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Parallel Eeprom, 64Kbit, Wsoic-32; Memory Size Microchip Parallel Eeprom, 64Kbit, Wsoic-32; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; SOIC SOIC; 28-SOIC WSOIC WSOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Supply Voltage 4.5V ~ 5.5V 5.5 v, 4.5 v -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Access Time 120 ns 120 ns 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details