Atmel Corporation Memory - Flash - AT45DB321D-SU AT45DB321D-SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010331-AT45DB321D-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q32FVSSIG; AT45DB321D-SU-T; AT45DB321D-SU SL383; SST25VF032B-50-4I-S2 AF; SST25VF032B-50-4I-S2 CF; SST25VF032B-50-4C-S2 AF; Introduction Date: August 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010331-AT45DB321D-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q32FVSSIG; AT45DB321D-SU-T; AT45DB321D-SU SL383; SST25VF032B-50-4I-S2 AF; SST25VF032B-50-4I-S2 CF; SST25VF032B-50-4C-S2 AF; Introduction Date: August 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB321D-SU - 010331-AT45DB321D-SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321D-SU
010331-AT45DB321D-SU
Memory - Flash - AT45DB321D-SU 010331-AT45DB321D-SU
Manufacturer: Microchip Technology Win Source Part Number: 010331-AT45DB321D-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Family Name: AT45DB321D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q32FVSSIG; AT45DB321D-SU-T; AT45DB321D-SU SL383; SST25VF032B-50-4I-S2 AF; SST25VF032B-50-4I-S2 CF; SST25VF032B-50-4C-S2 AF; Introduction Date: August 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010331-AT45DB321D-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Family Name: AT45DB321D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): W25Q32FVSSIG; AT45DB321D-SU-T; AT45DB321D-SU SL383; SST25VF032B-50-4I-S2AF; SST25VF032B-50-4I-S2CF; SST25VF032B-50-4C-S2AF;
Introduction Date: August 01, 2006
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC, FLASH, 32MB, SOIC-8 - More Details - 536-AT45DB321D-SU - Utmel Electronic Limited
Hong Kong, China
IC, FLASH, 32MB, SOIC-8 - More Details
536-AT45DB321D-SU
IC, FLASH, 32MB, SOIC-8 - More Details 536-AT45DB321D-SU
IC, FLASH, 32MB, SOIC-8 - More Details

IC, FLASH, 32MB, SOIC-8 - More Details

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 010331-AT45DB321D-SU 536-AT45DB321D-SU
Product Name Memory - Flash - AT45DB321D-SU IC, FLASH, 32MB, SOIC-8 - More Details
Memory Category Flash; FLASH Flash; DataFLASH, FLASH, NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 3V; 3.3V
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71016S12PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details