IC FLSH 128MBIT SPI 50MHZ 40TSOP
IC FLSH 128MBIT SPI 50MHZ 40TSOP
FLASH Memory IC 128Mbit SPI 50 MHz 40-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45CS1282-TI | AT45CS1282-TI | AT45CS1282-TI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 50 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |