FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 15MHz 14-CBGA (4.5x7)
IC FLASH 4MBIT SPI 15MHZ 14CBGA
FLASH Memory IC 4Mbit SPI 15 MHz 14-CBGA (4.5x7)
IC FLASH 4MBIT SPI 15MHZ 14CBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB041B-CI-2.5-ND | AT45DB041B-CI-2.5 | AT45DB041B-CI-2.5 | AT45DB041B-CI-2.5 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |