Microchip Technology, Inc. Memory - Flash - AT29C1024-15TC AT29C1024-15TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019284-AT29C1024-15 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019284-AT29C1024-15 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C1024-15TC - 1019284-AT29C1024-15TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C1024-15TC
1019284-AT29C1024-15TC
Memory - Flash - AT29C1024-15TC 1019284-AT29C1024-15TC
Manufacturer: Microchip Technology Win Source Part Number: 1019284-AT29C1024-15 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019284-AT29C1024-15TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (64K x 16)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C1024-15TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C1024-15TC
Memory IC and Storage Component 774-AT29C1024-15TC
IC FLASH 1MBIT 150NS 48TSOP Product overview: AT29C1024-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-15TC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 150NS 48TSOP Product overview: AT29C1024-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-15TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 48TSOP

IC FLASH 1MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - AT29C1024-15TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 48-TSOP

FLASH Memory IC 1Mbit Parallel 150 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019284-AT29C1024-15TC 774-AT29C1024-15TC AT29C1024-15TC AT29C1024-15TC
Product Name Memory - Flash - AT29C1024-15TC Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; Flash Flash; FLASH
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 28375834 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-R5C804-CSP208Q - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
3 suppliers