Microchip Technology, Inc. Memory AT34C02CY6-YH-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT34C02CY6-YH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - EEPROM - AT34C02CY6-YH-T - 221077-AT34C02CY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C02CY6-YH-T
221077-AT34C02CY6-YH-T
Memory - EEPROM - AT34C02CY6-YH-T 221077-AT34C02CY6-YH-T
Manufacturer: Microchip Technology Win Source Part Number: 221077-AT34C02CY6-YH -T Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 221077-AT34C02CY6-YH-T
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-AT34C02CY6-YH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT34C02CY6-YH-T
Memory IC and Storage Component 774-AT34C02CY6-YH-T
IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT34C02CY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02CY6-YH-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT34C02CY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02CY6-YH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT34C02CY6-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT34C02CY6-YH-T
Integrated Circuits (ICs) - Memory AT34C02CY6-YH-T
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site
Memory - AT34C02CY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-Mini Map (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT34C02CY6-YH-T-ND 221077-AT34C02CY6-YH-T 774-AT34C02CY6-YH-T AT34C02CY6-YH-T AT34C02CY6-YH-T AT34C02CY6-YH-T
Product Name Memory Memory - EEPROM - AT34C02CY6-YH-T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT34C02C-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers