Microchip Technology, Inc. Memory - EEPROM - AT28HC256F-90SU-T AT28HC256F-90SU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862106-AT28HC256F-90 SU-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256F-90SU-T-ND , AT28HC256F-90SU-TTR, AT28HC256F-90SU-TCT, AT28HC256F-90SU-TDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862106-AT28HC256F-90 SU-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256F-90SU-T-ND , AT28HC256F-90SU-TTR, AT28HC256F-90SU-TCT, AT28HC256F-90SU-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC256F-90SU-T - 862106-AT28HC256F-90SU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256F-90SU-T
862106-AT28HC256F-90SU-T
Memory - EEPROM - AT28HC256F-90SU-T 862106-AT28HC256F-90SU-T
Manufacturer: Microchip Technology Win Source Part Number: 862106-AT28HC256F-90 SU-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256F-90SU-T-ND , AT28HC256F-90SU-TTR, AT28HC256F-90SU-TCT, AT28HC256F-90SU-TDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862106-AT28HC256F-90SU-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28HC256F-90SU-T-ND, AT28HC256F-90SU-TTR, AT28HC256F-90SU-TCT, AT28HC256F-90SU-TDKR

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256F-90SU-T
Memory IC and Storage Component 774-AT28HC256F-90SU-T
IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256F-90SU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90SU- T can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256F-90SU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90SU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC256F-90SU-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

Buy Now Datasheet
Memory - AT28HC256F-90SU-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

Buy Now Datasheet
Memory - AT28HC256F-90SU-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 23AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip
23AC2661
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip 23AC2661
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256F-90SU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256F-90SU-T
Integrated Circuits (ICs) - Memory - Memory AT28HC256F-90SU-T
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site
Memory - AT28HC256F-90SU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-SOIC

EEPROM Memory IC 256Kbit Parallel 90 ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862106-AT28HC256F-90SU-T 774-AT28HC256F-90SU-T AT28HC256F-90SU-TTR-ND AT28HC256F-90SU-T 23AC2661 AT28HC256F-90SU-T AT28HC256F-90SU-T AT28HC256F-90SU-T
Product Name Memory - EEPROM - AT28HC256F-90SU-T Memory IC and Storage Component Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295", 7.50mm Width)
Access Time 90 ns 90 ns 90 ns 90 ns
Data Retention 10 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details