Microchip Technology, Inc. Integrated Temp Sensor with Serial EEPROM AT30TSE004A

Description
The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial EEPROM operation is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The integrated temperature sensor converts temperatures from --20°C to +125°C to a digital word and provides a typical accuracy of ±1.0°C over the operating temperature range of +75°C to +95°C The device incorporates flexible user programmable internal registers to configure the temperature sensor’s performance and response to over and under temperature conditions. The AT30TSE004 supports the industry standard 2-wire I2C Fast-Mode Plus serial interface allowing device communication to operate at up to 1MHz. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Available Package: DFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Organized as 2 banks of 256 x 8-bit (2 Kbit x 2) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block
Datasheet
Description
The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial EEPROM operation is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The integrated temperature sensor converts temperatures from --20°C to +125°C to a digital word and provides a typical accuracy of ±1.0°C over the operating temperature range of +75°C to +95°C The device incorporates flexible user programmable internal registers to configure the temperature sensor’s performance and response to over and under temperature conditions. The AT30TSE004 supports the industry standard 2-wire I2C Fast-Mode Plus serial interface allowing device communication to operate at up to 1MHz. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Available Package: DFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Organized as 2 banks of 256 x 8-bit (2 Kbit x 2) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Temp Sensor with Serial EEPROM - AT30TSE004A - Microchip Technology, Inc.
Chandler, AZ, United States
Integrated Temp Sensor with Serial EEPROM
AT30TSE004A
Integrated Temp Sensor with Serial EEPROM AT30TSE004A
The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial EEPROM operation is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The integrated temperature sensor converts temperatures from --20°C to +125°C to a digital word and provides a typical accuracy of ±1.0°C over the operating temperature range of +75°C to +95°C The device incorporates flexible user programmable internal registers to configure the temperature sensor’s performance and response to over and under temperature conditions. The AT30TSE004 supports the industry standard 2-wire I2C Fast-Mode Plus serial interface allowing device communication to operate at up to 1MHz. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 1.7V to 3.6V Available Package: DFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Organized as 2 banks of 256 x 8-bit (2 Kbit x 2) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block

The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial EEPROM operation is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD).

The integrated temperature sensor converts temperatures from --20°C to +125°C to a digital word and provides a typical accuracy of ±1.0°C over the operating temperature range of +75°C to +95°C The device incorporates flexible user programmable internal registers to configure the temperature sensor’s performance and response to over and under temperature conditions. The AT30TSE004 supports the industry standard 2-wire I2C Fast-Mode Plus serial interface allowing device communication to operate at up to 1MHz.

Additional Features

      • Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD)
      • 1MHz, 2-wire I2C™ Interface
      • Specified VDD Range: 1.7V to 3.6V
      • Available Package: DFN-8
      Temperature Sensor Features
      • Temperature-to-Digital Converter (°C)
      • Sensor Accuracy (Grade B)
      • +75°C to +95°C- ±0.5°C/±2°C (typ./max.)
      • +40°C to +125°C- ±1°C/±3°C (typ./max.)
      Serial EEPROM Features
      • Organized as 2 banks of 256 x 8-bit (2 Kbit x 2)
      • Reversible Software Write Protect
      • Software Write Protection for each 1 Kbit Block
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT30TSE004A
Product Name Integrated Temp Sensor with Serial EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details