IC FLASH 1MBIT PARALLEL 32DIP
IC FLASH 1MBIT PARALLEL 32DIP
FLASH Memory IC 1Mbit Parallel 200 ns 32-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C010A-20PC | AT29C010A-20PC | AT29C010A-20PC |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 200 ns | 200 ns | 200 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |