Microchip Technology, Inc. Memory IC and Storage Component AT28HC256F-90LM/883

Description
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256F-90LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90LM/ 883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256F-90LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90LM/ 883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT28HC256F-90LM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256F-90LM/883
Memory IC and Storage Component 774-AT28HC256F-90LM/883
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256F-90LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90LM/ 883 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256F-90LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90LM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28HC256F-90LM/883 - 768959-AT28HC256F-90LM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256F-90LM/883
768959-AT28HC256F-90LM/883
Memory - EEPROM - AT28HC256F-90LM/883 768959-AT28HC256F-90LM/883
Manufacturer: Microchip Technology Win Source Part Number: 768959-AT28HC256F-90 LM/883 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TC) Package: 32-CLCC Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90ns Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 3ms Memory Interface: Parallel Manufacturer Package: 32-CLCC (13.97x11.43) Alternative Parts (Cross-Reference): X28VC256EMB-90; X28VC256EM-90; X28VC256E-90; X28VC256EI-90; Introduction Date: May 15, 1996 ECCN: 3A001.a.2.c Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768959-AT28HC256F-90LM/883
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 32-CLCC
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 3ms
Memory Interface: Parallel
Manufacturer Package: 32-CLCC (13.97x11.43)
Alternative Parts (Cross-Reference): X28VC256EMB-90; X28VC256EM-90; X28VC256E-90; X28VC256EI-90;
Introduction Date: May 15, 1996
ECCN: 3A001.a.2.c
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT28HC256F90LM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Memory - AT28HC256F-90LM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 90 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256F-90LM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256F-90LM/883
Integrated Circuits (ICs) - Memory - Memory AT28HC256F-90LM/883
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4418 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4418
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4418
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT28HC256F-90LM/883 768959-AT28HC256F-90LM/883 AT28HC256F90LM883-ND AT28HC256F-90LM/883 AT28HC256F-90LM/883 AT28HC256F-90LM/883 68T4418
Product Name Memory IC and Storage Component Memory - EEPROM - AT28HC256F-90LM/883 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Data Retention 10 years
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details