Microchip Technology, Inc. Memory AT29C512-12JC

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C512-12JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C512-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-12JC
Memory IC and Storage Component 774-AT29C512-12JC
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29C512-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-12JC can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: AT29C512-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT29C512-12JC - 078881-AT29C512-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C512-12JC
078881-AT29C512-12JC
Memory - Flash - AT29C512-12JC 078881-AT29C512-12JC
Manufacturer: Microchip Technology Win Source Part Number: 078881-AT29C512-12JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078881-AT29C512-12JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29C512-12JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-12JC
Integrated Circuits (ICs) - Memory AT29C512-12JC
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29C512-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 512Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C512-12JC-ND 774-AT29C512-12JC 078881-AT29C512-12JC AT29C512-12JC AT29C512-12JC AT29C512-12JC AT29C512-12JC
Product Name Memory Memory IC and Storage Component Memory - Flash - AT29C512-12JC Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details