EEPROM, 8KX8, 70ns, Parallel, CMOS, PQCC32
EEPROM Memory IC 64Kb (8K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC
IC EEPROM 64KBIT PARALLEL 32PLCC
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
PARALLEL EEPROM, 64KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
EEPROM Memory IC 64Kbit Parallel 70 ns 32-PLCC (13.97x11.43)
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1771902P | 1771463 | AT28HC64B-70JU | AT28HC64B-70JU-ND | AT28HC64B-70JU | AT28HC64B-70JU | 65AH3844 | 68T4424 | AT28HC64B-70JU |
| Product Name | EEPROM | EEPROM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip | Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM |
| Density | 512 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | |||
| Package Type | PLCC | PLCC | PLCC; PLCC32 | PLCC; 32-LCC (J-Lead) | LCC | 32-LCC (J-Lead) | |||
| Pins | 32 | 32 | 32 | ||||||
| Access Time | 70 ns | 70 ns | 70 ns |