Microchip Technology, Inc. Memory AT45DB321B-CI

Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 20MHz 44-CBGA (6x12)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 20MHz 44-CBGA (6x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB321B-CI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 20MHz 44-CBGA (6x12)

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 20MHz 44-CBGA (6x12)

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT45DB321B-CI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT45DB321B-CI
20MHZ Memory IC and Storage Component 774-AT45DB321B-CI
IC FLASH 32MBIT SPI 20MHZ 44CBGA Product overview: AT45DB321B-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321B-CI can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 20MHZ 44CBGA Product overview: AT45DB321B-CI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321B-CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT45DB321B-CI - 221172-AT45DB321B-CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB321B-CI
221172-AT45DB321B-CI
Memory - Flash - AT45DB321B-CI 221172-AT45DB321B-CI
Manufacturer: Microchip Technology Win Source Part Number: 221172-AT45DB321B-CI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (528 Bytes x 8192 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 44-CBGA (6x12) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221172-AT45DB321B-CI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-CBGA (6x12)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 32MBIT SPI 20MHZ 44CBGA

IC FLASH 32MBIT SPI 20MHZ 44CBGA

Supplier's Site Datasheet
Memory - AT45DB321B-CI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 20 MHz 44-CBGA (6x12)

FLASH Memory IC 32Mbit SPI 20 MHz 44-CBGA (6x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45DB321B-CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB321B-CI
Integrated Circuits (ICs) - Memory AT45DB321B-CI
IC FLASH 32MBIT SPI 20MHZ 44CBGA

IC FLASH 32MBIT SPI 20MHZ 44CBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB321B-CI-ND 774-AT45DB321B-CI 221172-AT45DB321B-CI AT45DB321B-CI AT45DB321B-CI AT45DB321B-CI
Product Name Memory 20MHZ Memory IC and Storage Component Memory - Flash - AT45DB321B-CI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 44-TBGA, CSPBGA BGA; CSP; Tray BGA; 44-CBGA (6x12) BGA; 44-TBGA, CSPBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28152175B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XMFIQ10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details