Microchip Technology, Inc. Memory AT45DB011D-SSH-T

Description
FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 66MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 66MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB011D-SSH-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 66MHz 8-SOIC

FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 66MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - AT45DB011D-SSH-T - 1148457-AT45DB011D-SSH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-SSH-T
1148457-AT45DB011D-SSH-T
Memory - Flash - AT45DB011D-SSH-T 1148457-AT45DB011D-SSH-T
Manufacturer: Atmel Win Source Part Number: 1148457-AT45DB011D-S SH-T Mounting: SMD (SMT) Family Name: AT45DB011D Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): IS25LD010-JVLA1; IS25LD010-JVLI; IS25LD010-JVLE; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148457-AT45DB011D-SSH-T
Mounting: SMD (SMT)
Family Name: AT45DB011D
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): IS25LD010-JVLA1; IS25LD010-JVLI; IS25LD010-JVLE;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB011D-SSH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 66 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT SPI 66MHZ 8SOIC

IC FLASH 1MBIT SPI 66MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB011D-SSH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB011D-SSH-T
Integrated Circuits (ICs) - Memory AT45DB011D-SSH-T
IC FLASH 1MBIT SPI 66MHZ 8SOIC

IC FLASH 1MBIT SPI 66MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB011D-SSH-TTR-ND 1148457-AT45DB011D-SSH-T AT45DB011D-SSH-T AT45DB011D-SSH-T AT45DB011D-SSH-T
Product Name Memory Memory - Flash - AT45DB011D-SSH-T Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SDPNFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 593995-002-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details