Microchip Technology, Inc. Memory AT29LV010A-15JI

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV010A-15JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT29LV010A-15JI - 199397-AT29LV010A-15JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV010A-15JI
199397-AT29LV010A-15JI
Memory - Flash - AT29LV010A-15JI 199397-AT29LV010A-15JI
Manufacturer: Microchip Technology Win Source Part Number: 199397-AT29LV010A-15 JI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199397-AT29LV010A-15JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29LV010A-15JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV010A-15JI
Memory IC and Storage Component 774-AT29LV010A-15JI
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29LV010A-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV010A-15JI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT29LV010A-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV010A-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29LV010A-15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV010A-15JI
Integrated Circuits (ICs) - Memory AT29LV010A-15JI
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT29LV010A-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29LV010A-15JI-ND 199397-AT29LV010A-15JI 774-AT29LV010A-15JI AT29LV010A-15JI AT29LV010A-15JI AT29LV010A-15JI
Product Name Memory Memory - Flash - AT29LV010A-15JI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI010M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details