Microchip Technology, Inc. Memory - AT29LV512-20TI AT29LV512-20TI

Description
Manufacturer: Atmel Win Source Part Number: 1148372-AT29LV512-20 TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148372-AT29LV512-20 TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV512-20TI - 1148372-AT29LV512-20TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29LV512-20TI
1148372-AT29LV512-20TI
Memory - AT29LV512-20TI 1148372-AT29LV512-20TI
Manufacturer: Atmel Win Source Part Number: 1148372-AT29LV512-20 TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148372-AT29LV512-20TI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-AT29LV512-20TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT29LV512-20TI
Memory IC and Storage Component 2020-AT29LV512-20TI
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29LV512-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT29LV512-20TI can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29LV512-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT29LV512-20TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT29LV512-20TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 200 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 200 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148372-AT29LV512-20TI 2020-AT29LV512-20TI AT29LV512-20TI AT29LV512-20TI
Product Name Memory - AT29LV512-20TI Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 200 ns 200 ns 200 ns
Cycle Time 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details