IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT34C04-SS5M-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-SS5M-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1090240-AT34C04-SS5M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -20°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C04D-SSHM-T; AT24C04D-SSHM-B; AT24C04C-SSHM-B; CAT24AA04WIGT3; BR24G04F-3AGTE2; CAT24C04WI-GT3;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT34C04-SS5M-B
Base Product Number: AT34C04
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 4Kbit I²C 1 MHz 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT34C04-SS5M-B | 1090240-AT34C04-SS5M-B | AT34C04-SS5M-B-ND | AT34C04-SS5M-B | AT34C04-SS5M-B | AT34C04-SS5M-B |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 350 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits |