The AT29C020-15TI is a 2-megabit (256K x 8) Flash memory device that operates on a single 5V supply. It features a fast read access time of 150 ns and supports in-system programming with a sector-based programming architecture, allowing for efficient data management. The memory is organized into 1024 sectors, each containing 256 bytes, and offers a typical endurance of over 10,000 write cycles per sector. This device incorporates both hardware and software data protection mechanisms to prevent accidental programming. It has a low active current of 40 mA and a standby current of 100 µA, making it suitable for low-power applications. The AT29C020-15TI is available in multiple package types, including TSOP, DIP, and PLCC, and is rated for commercial temperature ranges. Its compatibility with CMOS and TTL logic levels enhances its versatility in various electronic designs.
FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP
FLASH Memory IC 2Mbit Parallel 150 ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C020-15TI-ND | AT29C020-15TI | AT29C020-15TI | AT29C020-15TI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |