Microchip Technology, Inc. Memory - Flash - AT45DB041B-TU AT45DB041B-TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 088526-AT45DB041B-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088526-AT45DB041B-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041B-TU - 088526-AT45DB041B-TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041B-TU
088526-AT45DB041B-TU
Memory - Flash - AT45DB041B-TU 088526-AT45DB041B-TU
Manufacturer: Microchip Technology Win Source Part Number: 088526-AT45DB041B-TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088526-AT45DB041B-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB041B-TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 20MHz 28-TSOP

FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 20MHz 28-TSOP

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT45DB041B-TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT45DB041B-TU
20MHZ Memory IC and Storage Component 774-AT45DB041B-TU
IC FLASH 4MBIT SPI 20MHZ 28TSOP Product overview: AT45DB041B-TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041B-TU can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 20MHZ 28TSOP Product overview: AT45DB041B-TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041B-TU can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 4MBIT SPI 20MHZ 28TSOP

IC FLASH 4MBIT SPI 20MHZ 28TSOP

Supplier's Site Datasheet
Memory - AT45DB041B-TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 20 MHz 28-TSOP

FLASH Memory IC 4Mbit SPI 20 MHz 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45DB041B-TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB041B-TU
Integrated Circuits (ICs) - Memory AT45DB041B-TU
IC FLASH 4MBIT SPI 20MHZ 28TSOP

IC FLASH 4MBIT SPI 20MHZ 28TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 088526-AT45DB041B-TU AT45DB041B-TU-ND 774-AT45DB041B-TU AT45DB041B-TU AT45DB041B-TU AT45DB041B-TU
Product Name Memory - Flash - AT45DB041B-TU Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-TSOP TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details