Microchip Technology, Inc. 20MHZ Memory IC and Storage Component AT45DB011B-XU

Description
IC FLASH 1MBIT SPI 20MHZ 14TSSOP Product overview: AT45DB011B-XU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011B-XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT SPI 20MHZ 14TSSOP Product overview: AT45DB011B-XU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011B-XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT45DB011B-XU
20MHZ Memory IC and Storage Component 774-AT45DB011B-XU
IC FLASH 1MBIT SPI 20MHZ 14TSSOP Product overview: AT45DB011B-XU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011B-XU can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 20MHZ 14TSSOP Product overview: AT45DB011B-XU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011B-XU can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - AT45DB011B-XU - 221117-AT45DB011B-XU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011B-XU
221117-AT45DB011B-XU
Memory - Flash - AT45DB011B-XU 221117-AT45DB011B-XU
Manufacturer: Microchip Technology Win Source Part Number: 221117-AT45DB011B-XU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221117-AT45DB011B-XU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (264 Bytes x 512 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB011B-XU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 20MHz 14-TSSOP

FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 20MHz 14-TSSOP

Buy Now Datasheet
Memory - AT45DB011B-XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 20 MHz 14-TSSOP

FLASH Memory IC 1Mbit SPI 20 MHz 14-TSSOP

Buy Now
IC FLASH 1MBIT SPI 20MHZ 14TSSOP

IC FLASH 1MBIT SPI 20MHZ 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB011B-XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB011B-XU
Integrated Circuits (ICs) - Memory AT45DB011B-XU
IC FLASH 1MBIT SPI 20MHZ 14TSSOP

IC FLASH 1MBIT SPI 20MHZ 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT45DB011B-XU 221117-AT45DB011B-XU AT45DB011B-XU-ND AT45DB011B-XU AT45DB011B-XU AT45DB011B-XU
Product Name 20MHZ Memory IC and Storage Component Memory - Flash - AT45DB011B-XU Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 1.50E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; Tube SOP; SSOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details