Atmel Corporation Memory - Flash - AT45DB011D-SH-T AT45DB011D-SH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010325-AT45DB011D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB011-SI; AT45DB011-SU; IS25LQ010B-JBLA3; Introduction Date: June 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010325-AT45DB011D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB011-SI; AT45DB011-SU; IS25LQ010B-JBLA3; Introduction Date: June 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-SH-T - 010325-AT45DB011D-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-SH-T
010325-AT45DB011D-SH-T
Memory - Flash - AT45DB011D-SH-T 010325-AT45DB011D-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 010325-AT45DB011D-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Family Name: AT45DB011D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): AT45DB011-SI; AT45DB011-SU; IS25LQ010B-JBLA3; Introduction Date: June 01, 2006 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010325-AT45DB011D-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (264 Bytes x 512 pages)
Family Name: AT45DB011D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB011-SI; AT45DB011-SU; IS25LQ010B-JBLA3;
Introduction Date: June 01, 2006
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 1MBIT 66MHZ 8SOIC - 536-AT45DB011D-SH-T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 1MBIT 66MHZ 8SOIC
536-AT45DB011D-SH-T
IC FLASH 1MBIT 66MHZ 8SOIC 536-AT45DB011D-SH-T
IC FLASH 1MBIT 66MHZ 8SOIC

IC FLASH 1MBIT 66MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 010325-AT45DB011D-SH-T 536-AT45DB011D-SH-T
Product Name Memory - Flash - AT45DB011D-SH-T IC FLASH 1MBIT 66MHZ 8SOIC
Memory Category Flash; FLASH Flash; DataFLASH, FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SDSMFV000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details