Microchip Technology, Inc. Memory - Flash - AT29LV020-12JC AT29LV020-12JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768973-AT29LV020-12J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT29LV020 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M29F002NT-120XK6; M29F002NT-120XK6TR; AM29F002BT-90JE; M29F002T-120XK6; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768973-AT29LV020-12J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT29LV020 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M29F002NT-120XK6; M29F002NT-120XK6TR; AM29F002BT-90JE; M29F002T-120XK6; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29LV020-12JC - 768973-AT29LV020-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV020-12JC
768973-AT29LV020-12JC
Memory - Flash - AT29LV020-12JC 768973-AT29LV020-12JC
Manufacturer: Microchip Technology Win Source Part Number: 768973-AT29LV020-12J C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT29LV020 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M29F002NT-120XK6; M29F002NT-120XK6TR; AM29F002BT-90JE; M29F002T-120XK6; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768973-AT29LV020-12JC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: AT29LV020
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M29F002NT-120XK6; M29F002NT-120XK6TR; AM29F002BT-90JE; M29F002T-120XK6;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29LV020-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV020-12JC
Memory IC and Storage Component 774-AT29LV020-12JC
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT29LV020-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV020-12JC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT29LV020-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV020-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29LV020-12JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT29LV020-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29LV020-12JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV020-12JC
Integrated Circuits (ICs) - Memory AT29LV020-12JC
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768973-AT29LV020-12JC 774-AT29LV020-12JC AT29LV020-12JC-ND AT29LV020-12JC AT29LV020-12JC AT29LV020-12JC
Product Name Memory - Flash - AT29LV020-12JC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Cycle Time 2.00E7 ns 2.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details