Microchip Technology, Inc. Memory AT49BV002N-90JC

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV002N-90JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV002N-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV002N-90JC
Memory IC and Storage Component 774-AT49BV002N-90JC
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49BV002N-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002N-90JC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49BV002N-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002N-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV002N-90JC - 769032-AT49BV002N-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV002N-90JC
769032-AT49BV002N-90JC
Memory - Flash - AT49BV002N-90JC 769032-AT49BV002N-90JC
Manufacturer: Microchip Technology Win Source Part Number: 769032-AT49BV002N-90 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT49BV002N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): AM29F002BT-90JE; Am29F002BT-90JK; MX29LV002NCBQC-70; MX29LV002NCTQI70R; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769032-AT49BV002N-90JC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49BV002N
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): AM29F002BT-90JE; Am29F002BT-90JK; MX29LV002NCBQC-70; MX29LV002NCTQI70R;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49BV002N-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV002N-90JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV002N-90JC
Integrated Circuits (ICs) - Memory AT49BV002N-90JC
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV002N-90JC-ND 774-AT49BV002N-90JC 769032-AT49BV002N-90JC AT49BV002N-90JC AT49BV002N-90JC AT49BV002N-90JC
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49BV002N-90JC Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details