Microchip Technology, Inc. Memory AT45DB321C-RC

Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB321C-RC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-SOIC

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-SOIC

Buy Now Datasheet
Memory - AT45DB321C-RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 40 MHz 28-SOIC

FLASH Memory IC 32Mbit SPI 40 MHz 28-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI 40MHZ 28SOIC

IC FLASH 32MBIT SPI 40MHZ 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB321C-RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB321C-RC
Integrated Circuits (ICs) - Memory AT45DB321C-RC
IC FLASH 32MBIT SPI 40MHZ 28SOIC

IC FLASH 32MBIT SPI 40MHZ 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB321C-RC-ND AT45DB321C-RC AT45DB321C-RC AT45DB321C-RC
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details