FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PDIP
Manufacturer: Atmel
Win Source Part Number: 1148351-AT29C512-90P
Family Name: AT29C512
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): V29C51000B-70P; V29C51000B-90P; V29C51000T-45P; V29C51000B-45P;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC FLASH 512KBIT PARALLEL 32DIP Product overview: AT29C512-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-90PC can be used for catalog matching and distributor lookup.
FLASH Memory IC 512Kbit Parallel 90 ns 32-PDIP
IC FLASH 512KBIT PARALLEL 32DIP
IC FLASH 512KBIT PARALLEL 32DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C512-90PC-ND | 1148351-AT29C512-90PC | 774-AT29C512-90PC | AT29C512-90PC | AT29C512-90PC | AT29C512-90PC |
| Product Name | Memory | Memory - AT29C512-90PC | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | Tube | DIP; 32-DIP (0.600\", 15.24mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |