Microchip Technology, Inc. Memory AT29C256-15PI

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C256-15PI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP

Buy Now Datasheet
Memory - AT29C256-15PI - 1148333-AT29C256-15PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29C256-15PI
1148333-AT29C256-15PI
Memory - AT29C256-15PI 1148333-AT29C256-15PI
Manufacturer: Atmel Win Source Part Number: 1148333-AT29C256-15P I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148333-AT29C256-15PI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-15PI
Memory IC and Storage Component 774-AT29C256-15PI
IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15PI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-15PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C256-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 150 ns 28-PDIP

FLASH Memory IC 256Kbit Parallel 150 ns 28-PDIP

Buy Now Datasheet
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C256-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C256-15PI
Integrated Circuits (ICs) - Memory AT29C256-15PI
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C256-15PI-ND 1148333-AT29C256-15PI 774-AT29C256-15PI AT29C256-15PI AT29C256-15PI AT29C256-15PI AT29C256-15PI
Product Name Memory Memory - AT29C256-15PI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" Tube DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details